Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.91
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.23
|
6,968
in stock
|
Buy Now | |
Rapid Electronics
from US$1.69
|
6,968
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
6,968
in stock
|
Buy Now | |
TE Store
from US$2.18
|
5,563
in stock
|
Buy Now | |
Future Electronics
from US$1.91
|
-
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
Boersig
from US$1.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Current Rating (Max) | 4.75A |
Height Above PC Board | .23in, 5.84mm |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Funnel Entry | Without |
Test Probe Hole Location | Side Entry |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Test Probe Rec130 Bi Red Gpbr Rohs Compliant: Yes |Amp Te Connectivity 3-582118-2 | Newark Electronics |
TEST PROBE REC130 BI RED GPBR Profile Height from PCB: .23 in Profile Height from PCB: 5.84 mm Funnel Entry: Without Contact Mating Area Plating Material: Gold 0.23" 5.84 mm Without Gold | Test Probe Receptacle | Part Number: 3-582118-2 | Internal Number: 3-582118-2 | TE Connectivity | TE Store |
Red 2 Leg Without Funnel Entry Test Probe Receptacle PCB Mount Connector | Future Electronics |
Conn Test Probe RCP 2 POS Solder RA Thru-Hole 1 Port | Avnet America |
TEST JACK, RED, 600V | Farnell |
Where can I find additional details, specifications and documents for a 3-582118-2?
Additional datasheets, footprints and schematics for 3-582118-2 are listed on our Part Details page. You can also find images and similar parts to 3-582118-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-582118-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-582118-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-582118-2 fall under?
The 3-582118-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > Test Probe Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-582118-2 when available in the Test Probe Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-582118-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-582118-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-582118-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Future Electronics have stock available or on a lead time for 3-582118-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-582118-2 often in real-time on the comparison pages.
What if I can't find stock of 3-582118-2?
You can fill out our help required form which you can use to request a quote for 3-582118-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.