Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
500-060-2303,
1080139 |
Cover Type | Strain Relief |
---|---|
Number of Positions | 50 |
Packaging Quantity | 100 |
Packaging Method | Package, Kit |
Product Type | Accessory |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
KIT, COVER, 180, 50 POS Connector Cover Type: Strain Relief Cover Number of Positions: 50 Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Strain Relief Cover 50 | Connector Cap & Cover | Part Number: 3-552008-1 | Internal Number: 3-552008-1 | Alias Number: 1080139 | TE Connectivity | TE Store |
Strain Relief Cover Kit, Ppo | Newark Electronics |
180â–‘ Cable Exit Angle 50 Position Strain Relief Connector Accessory | Future Electronics |
Connector Accessories Strain Relief Cover Kit Polyphenylene Oxide Black Bulk | Avnet America |
KIT, COVER, 180, 50 POS, D-Sub Covers | TE Connectivity 3-552008-1 | RS Americas |
Where can I find additional details, specifications and documents for a 3-552008-1?
Additional datasheets, footprints and schematics for 3-552008-1 are listed on our Part Details page. You can also find images and similar parts to 3-552008-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-552008-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-552008-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-552008-1 fall under?
The 3-552008-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Covers.
Can I view similar or alternative parts?
You can view similar parts to 3-552008-1 when available in the D-Sub Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-552008-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-552008-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-552008-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 3-552008-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-552008-1 often in real-time on the comparison pages.
What if I can't find stock of 3-552008-1?
You can fill out our help required form which you can use to request a quote for 3-552008-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.