Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Seal Type | Tape |
---|---|
Number of Positions | 5 |
Number of Switches | 5 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Solder Tail Contact Plating | Tin |
Contact Current Rating | 1A |
Auto-Insertable | No |
Length | 14.73mm, .58in |
Height | .29in, 7.36mm |
Voltage Rating | 40VDC |
Centerline | .1in, 2.54mm |
Low Profile | Yes |
Housing Material | Polyester GF |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Quantity | 21 |
Packaging Method | Tube |
Switch Type | DIP |
Sealed | Yes |
Product Type | Switch |
Actuator Style | Rocker (Top Actuated) |
Termination Post Length | 3.56mm, .14in |
Dip Switch, 5 Position, Spst, Rocker | Newark Electronics |
Switch DIP ON OFF SPST 5 Recessed Rocker PC Pins 2.54mm Thru-Hole | Avnet America |
Switch, Dip Switch, 5 Posn W/Tape Au | TE Connectivity 3-5435668-5 | RS Americas |
DIP SW SPST 5P 0.025A 24V | TTI Europe |
Special Order: DIP SW 5 POSN W/TAPE AU Dip Switch | Part Number: 3-5435668-5 | Internal Number: 3-5435668-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-5435668-5?
Additional datasheets, footprints and schematics for 3-5435668-5 are listed on our Part Details page. You can also find images and similar parts to 3-5435668-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-5435668-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5435668-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-5435668-5 fall under?
The 3-5435668-5 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-5435668-5 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5435668-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-5435668-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-5435668-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and TE Store have stock available or on a lead time for 3-5435668-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-5435668-5 often in real-time on the comparison pages.
What if I can't find stock of 3-5435668-5?
You can fill out our help required form which you can use to request a quote for 3-5435668-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.