3-534237-4 Part Information

Details for 3-534237-4 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Connector Profile Standard
Number of Positions 36
Stackable Yes
PCB Mount Orientation Vertical
Number of Rows 1
Contact Current Rating (Max) 2A
PCB Contact Termination Area Plating Material Tin-Lead
Contact Layout Inline
PCB Contact Termination Area Plating Material Thickness 150µin
Contact Mating Area Plating Material Thickness 30µin
Contact Type Socket
Contact Shape & Form Square, Short Point
Contact Base Material Phosphor Bronze
Contact Protection Type Closed Entry Housing
Contact Mating Area Plating Material Gold
Row-to-Row Spacing .1in, 2.54mm
Connector Height 3.56mm, .14in
PCB Thickness (Recommended) 1.4 – 2.4mm, .055 – .094in
コネクタの高さ 3.56mm
Insulation Resistance 5000MΩ
Operating Voltage 333VAC
Housing Color Black
Mating Entry Location Top
Centerline (Pitch) .1in, 2.54mm
Housing Material Polyester - GF
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Solder Process Feature Board Standoff
Comment TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension.
実装方法 Tube, Box & Tube
Packaging Method Tube, Box & Tube
Packaging Quantity 6
Sealable No
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Applied Pressure Standard
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .115in, 2.92mm
High Temperature Compatible No
Operating Temperature Range -65 – 105°C
Wave solder capable to 240°C
Status: Active
Product Code: 5483
Global Product Line: 281
GPL Description: Industrial

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-534237-4?

Additional datasheets, footprints and schematics for 3-534237-4 are listed in our Part Details tab. You can also find the 3-534237-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-534237-4 in the Pricing & Inventory tab next to part details. You can view 3-534237-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-534237-4 fall under?

The 3-534237-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-534237-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-534237-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-534237-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-534237-4 have stock available?

There is no stock from authorised distributors for 3-534237-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-534237-4 often in real-time on the comparison pages.

What if I can't find stock of 3-534237-4?

You can fill out our help required form which you can use to request a quote for 3-534237-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 3-534237-4

Loading...
Loading Results for 3-534237-4