Prices starting from US$0.63
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.28 |
43
|
Buy Now | |
TTI Europe | US$1.22 |
2,280
|
Buy Now | |
Future Electronics | US$0.63 |
1,140
|
Buy Now | |
TE Store | US$2.23 |
1,016
|
Buy Now | |
Rapid Electronics | US$2.29 |
920
|
Buy Now | |
Distrelec | US$2.08 |
920
|
Buy Now | |
Newark Electronics | US$0.76 |
444
|
Buy Now | |
Farnell | US$1.83 |
322
|
Buy Now | |
element14 | US$2.65 |
322
|
Buy Now | |
Transfer Multisort Elektronik | US$1.97 |
35
|
Buy Now | |
Avnet Abacus | - |
4,180
|
Buy Now | |
Avnet America | US$1.14 |
-
|
Buy Now | |
RS Americas | US$2.46 |
-
|
Buy Now | |
Avnet Asia | US$1.51 |
-
|
Buy Now | |
Boersig | US$1.70 |
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Low |
PCB Ground Tab Location | -3.05mm, -.218in, -.12in, -5.54mm |
Shield Plating Finish | Bright |
Shield Plating Material | Tin |
Shield Material | Brass |
Number of Loaded Positions | 8 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Keyed | No |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
Status Indicator | None |
Number of Positions | 8 |
Panel Ground Location | Top |
Contact Mating Area Plating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A |
PCB Thickness (Recommended) | .062in, 1.6mm |
PCB Tail Length | .122in, 3.1mm |
Connector Height | 12.1mm, .476in |
コネクタの高さ | 12.1mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PBT Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Shielded | Yes |
Circuit Application | Signal |
Comment | With insulation plate. |
Packaging Quantity | 190 |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB and Panel Ground |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -45 – 70°C, -40 – 158°F |
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
8/8 MOD JACK ASSY SE Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 3-5338556-1 | Internal Number: 3-5338556-1 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 8/8 POS SIDE ENTRY | Rapid Electronics |
TE Connectivity - AMP ModConn 8/8 POS SIDE ENTRY | Distrelec |
Rj45 Conn, Jack, 8P8C, 1Port, Cat3 | Newark Electronics |
JACK, PCB, RJ45, 8WAY | Farnell |
Mod Jack RJ45 CAT 3 right angle 8/8 | RS |
Socket | Transfer Multisort Elektronik |
PCB MOUNTED JACKS SINGLE PORT CONN | Avnet Abacus |
8/8 MOD JACK ASSY SE, RJ45 Connectors | TE Connectivity 3-5338556-1 | RS Americas |
Where can I find additional details, specifications and documents for a 3-5338556-1?
Additional datasheets, footprints and schematics for 3-5338556-1 are listed on our Part Details page. You can also find images and similar parts to 3-5338556-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-5338556-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5338556-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-5338556-1 fall under?
The 3-5338556-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-5338556-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5338556-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-5338556-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-5338556-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, TE Store, Rapid Electronics and Distrelec have stock available or on a lead time for 3-5338556-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-5338556-1 often in real-time on the comparison pages.
What if I can't find stock of 3-5338556-1?
You can fill out our help required form which you can use to request a quote for 3-5338556-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.