Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeve Plating Material | Tin |
---|---|
Sealant | No |
Sleeve Material | Copper |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Contact Spring Plating Thickness | .762µm, 30µin |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Current Rating (Max) | 6.5A, 5A |
Contact Spring Plating Material | Gold |
Socket Type | Discrete |
Socket Length | 3.51mm, .138in |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Hole Size (Recommended) | 1.57mm, .062in |
Wire Size | 22 – 21AWG, .326 – .41mm² |
Mating Pin Diameter Range | .66 – .74mm, .026 – .029in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Bag, Loose Piece |
Packaging Quantity | 2000 |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Profile | Zero |
Sealable | No |
Sleeve Style | Knockout Bottom |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Insertion Method | Hand/Semi-Automatic/Automatic |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Socket,min-Spr W/Ko Sn-Au S-3 |Amp Te Connectivity 3-5331677-2 | Newark Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 3-5331677-2?
Additional datasheets, footprints and schematics for 3-5331677-2 are listed on our Part Details page. You can also find images and similar parts to 3-5331677-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-5331677-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5331677-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-5331677-2 fall under?
The 3-5331677-2 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 3-5331677-2 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5331677-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-5331677-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-5331677-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 3-5331677-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-5331677-2 often in real-time on the comparison pages.
What if I can't find stock of 3-5331677-2?
You can fill out our help required form which you can use to request a quote for 3-5331677-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.