Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
No stock
|
Buy Now | |
TE Store
from US$0.75
|
18,464
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
5,093
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
5,093
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
5,093
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
393
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Sleeve Plating Material | Tin |
---|---|
Sealant | No |
Sleeve Material | Copper |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Contact Spring Plating Thickness | 30µin, .762µm |
Contact Spring Plating Material | Gold |
Socket Type | Discrete |
Hole Size (Recommended) | .052in, 1.32mm |
Wire Size | 24 – 23AWG, .205 – .258mm² |
Mating Pin Diameter Range | .56 – .64mm, .022 – .025in |
PCB Thickness (Recommended) | .79 – 3.18mm, .031 – .125in |
Socket Length | 3.51mm, .138in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Bag, Loose Piece |
Wire/Cable Type | Discrete Wire |
Profile | Zero |
Sleeve Style | Knockout Bottom |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Contact |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
SOCKET,MIN-SPR SN-AU SER-2 Socket Length: 3.51 mm Socket Length: .138 in PCB Hole Diameter: .052 in PCB Hole Diameter: 1.32 mm Socket Sleeve Style: Knockout Bottom Pin Socket | 3.51 mm .138" .052" 1.32 mm | Part Number: 3-5331272-5 | Internal Number: 3-5331272-5 | TE Connectivity | TE Store |
Ic&component Sockets M-Spring 022-025 Ko-Btm |Amp Te Connectivity 3-5331272-5 | Newark Electronics |
SOCKET MIN-SPR SN-AU SER-2 | Rapid Electronics |
IC COMPONENT SOCKETS CONNECTORS | Farnell |
TE Connectivity - AMP Socket MIN-SPR SN-AU SER-2 | Distrelec |
3.51 mm Beryllium Copper - Gold Finish Socket Receptacle No Tail | Future Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
SOCKET, MIN-SPR SN-AU SER-2, Pin Sockets | TE Connectivity 3-5331272-5 | RS Americas |
DISCRETE SOCKET, PC BOARD | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | PCB Socket |
---|---|
Series | 2 |
No. of Contacts | 1 |
Pitch Spacing | - |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold |
Where can I find additional details, specifications and documents for a 3-5331272-5?
Additional datasheets, footprints and schematics for 3-5331272-5 are listed on our Part Details page. You can also find images and similar parts to 3-5331272-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-5331272-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5331272-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-5331272-5 fall under?
The 3-5331272-5 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 3-5331272-5 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5331272-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-5331272-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-5331272-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 3-5331272-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-5331272-5 often in real-time on the comparison pages.
What if I can't find stock of 3-5331272-5?
You can fill out our help required form which you can use to request a quote for 3-5331272-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.