Number of Positions | 16 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-2 |
Connector System | Wire-to-Wire |
Connector & Housing Type | Receptacle |
Sealable | No |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
16 T/Spring Hsg Dr .100Cl Rohs Compliant: Yes |Amp Te Connectivity 3-530902-0 | Newark Electronics |
Conn Housing RCP 16 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3-530902-0?
Additional datasheets, footprints and schematics for 3-530902-0 are listed on our Part Details page. You can also find images and similar parts to 3-530902-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-530902-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-530902-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-530902-0 fall under?
The 3-530902-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-530902-0 when available in the Board-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-530902-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-530902-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-530902-0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3-530902-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-530902-0 often in real-time on the comparison pages.
What if I can't find stock of 3-530902-0?
You can fill out our help required form which you can use to request a quote for 3-530902-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.