3-530669-0

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-530669-0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-530669-0
Series Information for 3-530669-0 - TE Connectivity
  • Status: Active
  • Product Code: 5129
  • Global Product Line: 268
  • GPL Description: Industrial

Description

CONN LOW PRO 36 POS 156X140C/L

Specifications

Connector Profile:
Low
PCB Mount Orientation:
Vertical
Number of Positions:
36
Number of Rows:
2
Number of Dual Positions:
36
Connector Contact Load Condition:
Fully Loaded
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material Thickness:
2.54µm, 100µin
Contact Mating Area Plating Material:
Gold
Contact Mating Area Plating Material Thickness:
.76µm
Contact Current Rating (Max):
5A
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
PCB Contact Termination Area Plating Material Finish:
Bright
Contact Type:
Socket
Contact Base Material:
Phosphor Bronze
Contact Retention Within Housing:
With
Height:
.46in, 11.68mm
Card Slot Depth:
7.49mm, .29in
Housing Color:
Green
Centerline (Pitch):
3.96mm, .156in
Housing Material:
Glass Filled Polyester
PCB Mount Retention:
Without
Panel Mount Feature:
Without
Contact Retention Type Within Housing:
Locking Lance
Mating Alignment:
Without
Mating Retention:
Without
PCB Mount Alignment:
Without
Circuit Application:
Power
Comment:
Intercontact Keying Plug Part Number 650025-2.
Packaging Quantity:
48
Packaging Method:
Tray
Row-to-Row Spacing:
3.56mm, .14in
Connector & Housing Type:
Receptacle
Connector System:
Board-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Termination Post & Tail Length:
4.57mm, .18in
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-55 – 105°C

Compatibility

  • Lead free solder process: Wave solder capable to 240°C

Alternate Descriptions

Newark Electronics
CONN LOW PRO 36 POS 156X140C/L ROHS COMPLIANT: NO
Avnet America
Conn Card Edge SKT 36 POS Solder ST Thru-Hole