Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.17
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
140,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
46,750
in stock
|
Buy Now | |
Power and Signal Group
-
|
17,600
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
TE Store
from US$0.18
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Material | Nylon |
Fully Insulated | Yes |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Closed |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 1.31 – 2.08mm², 16 – 14AWG |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .855in, 21.75mm |
Accepts Wire Insulation Diameter Range | .16in, 4.06mm |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 2200 |
Packaging Method | Strip/Reel |
Wire Stop | Yes |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 ULTRA-FAST RCPT 16-14 TPBR | Heilind Electronics |
ULTRA-FAST 250 ASY REC 16-14 A | Power and Signal Group |
Ultra-Fast 250 Asy Rec 16-14 Awg Tpbr |Amp Te Connectivity 3-521072-2 | Newark Electronics |
Contact SKT ST Cable Mount | Avnet America |
Connector, ULTRA-FAST 250 ASY Receptacle, 16-14 AWG TPBR | TE Connectivity 3-521072-2 | RS Americas |
Special Order: ULTRA-FAST 250 ASY REC 16-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.31 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 16 – 14 AWG 1.31 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 3-521072-2 | Internal Number: 3-521072-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-521072-2?
Additional datasheets, footprints and schematics for 3-521072-2 are listed on our Part Details page. You can also find images and similar parts to 3-521072-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-521072-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-521072-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-521072-2 fall under?
The 3-521072-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 3-521072-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-521072-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-521072-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-521072-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Power and Signal Group, Newark Electronics and Avnet America have stock available or on a lead time for 3-521072-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-521072-2 often in real-time on the comparison pages.
What if I can't find stock of 3-521072-2?
You can fill out our help required form which you can use to request a quote for 3-521072-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.