Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
10,021
in stock
|
Buy Now | |
TE Store
from US$0.26
|
37,536
in stock
|
Buy Now | |
Powell Electronics
from US$0.27
|
35,400
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
16,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
12,422
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
7,163
in stock
|
Buy Now | |
element14
from US$0.23
|
7,163
in stock
|
Buy Now | |
Farnell
from US$0.23
|
7,163
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
5,650
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
5,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
2,484
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
2,058
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
450
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Carlton-Bates
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | Yes |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Connection Capacity | Single |
Barrel Type | Closed |
Terminal Orientation | Flag |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 1.31 – 2.08mm², 16 – 14AWG |
Mating Tab Thickness | .51mm, .02in |
Accepts Wire Insulation Diameter Range | .185in, 4.7mm |
Mating Tab Width | 4.75mm, .187in |
Overall Length | 13.08mm, .515in |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Insulated | Yes |
Insertion Force | Low |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
ULTRA-FAST 187 ASY REC 16-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.31 – 2.08 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 16 – 14 AWG 1.31 – 2.08 mm² 4.75 mm | Quick Disconnect | Part Number: 3-520339-2 | Internal Number: 3-520339-2 | TE Connectivity | TE Store |
187 ULTRA-FAST FLAG 16-14 TPBR | TTI Europe |
187 ULTRA-FAST FLAG 16-14 TPBR | Heilind Electronics |
Flag terminal, Ultra-Fast 187, AWG 16-14 | RS |
Quick Disconnect Terminal, Female Flag Disconnect, Ultra-Fast Faston Series, 0.187" X 0.02" Rohs Compliant: Yes |Amp Te Connectivity 3-520339-2 | Newark Electronics |
CRIMP TERMINAL, FEMALE, 4.8X0.5MM | element14 |
TE 3-520339-2 187 Crimp Receptacle Ultra-Fast Flag Ins. .5mm 16-14AWG Blue | Rapid Electronics |
TE Connectivity - AMP ULTRA-FAST 187 ASY REC 16-14 AWG TPBR | Distrelec |
Terminal, Quick Disconnect, Female Flag, 16-14AWG, Blue, Brass, 187 Series | TE Connectivity 3-520339-2 | RS Americas |
Ultra Fast 16-14 AWG Straight Fully Insulated Receptacle Assembly | Future Electronics |
Quick Disconnect Terminal 14-16AWG RCP 16.05mm 13.08mm Tin Loose Piece | Avnet America |
ULTRA-FAST 187 ASY REC 16-14 AWG TPBR | Boersig |
Disconnect, Female | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Ultra-Fast FASTON 187 Series |
RoHS: | Unknown |
Product Range | Ultra-Fast FASTON 187 Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | Blue |
Conductor Area CSA | 2.08mm² |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 3-520339-2?
Additional datasheets, footprints and schematics for 3-520339-2 are listed on our Part Details page. You can also find images and similar parts to 3-520339-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-520339-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-520339-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-520339-2 fall under?
The 3-520339-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 3-520339-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-520339-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-520339-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-520339-2 have stock available?
Authorised distributors including TE Store, Powell Electronics, TTI Europe, Heilind Electronics and RS have stock available or on a lead time for 3-520339-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-520339-2 often in real-time on the comparison pages.
What if I can't find stock of 3-520339-2?
You can fill out our help required form which you can use to request a quote for 3-520339-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.