Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42930-1181 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.16
|
16,038
in stock
|
Buy Now | |
element14
from US$0.18
|
178,402
in stock
|
Buy Now | |
Sager
from US$0.11
|
139,634
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
131,775
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
69,393
in stock
|
Buy Now | |
Farnell
from US$0.16
|
46,627
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
31,861
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
27,372
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
27,372
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
27,372
in stock
|
Buy Now | |
Powell Electronics
from US$0.21
|
9,836
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
4,924
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
3,631
in stock
|
Buy Now | |
RS
from US$0.23
|
3,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
255
in stock
|
Buy Now | |
Avnet Abacus
-
|
417
in stock
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Carlton-Bates
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Richardson RFPD
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | Yes |
Insulation Material | Nylon |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Closed |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 1.31 – 2.08mm², 16 – 14AWG |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .935in, 23.7mm |
Accepts Wire Insulation Diameter Range | 6.6mm, .26in |
Voltage (Max) | 600V |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Insulated | Yes |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | Yes |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
CRIMP TERMINAL, FEMALE, 6.3X0.8MM | element14 |
Terminals ULTRA-FAST 16-14 | Sager |
Terminal, Female Disconnect, 6.35Mm Blue | Newark Electronics |
Receptacle 16-14 AWG 0.250 x 0.032 0.260 in. (Max.) UL 94V-2 Brass Tin | TE Connectivity 3-520141-2 | RS Americas |
250 ULTRA FAST 16-14 TPBR | Heilind Electronics |
TE Connectivity - AMP ULTRAFAST 250 ASSY REC 16-14 TPBR LP | Distrelec |
Ultra Fast 16-14 AWG Straight Fully Insulated Receptacle Assembly | Future Electronics |
Quick Disconnect Terminal 14-16AWG RCP 23.74mm 10.38mm Tin Loose Piece | Avnet America |
Receptacle terminal,Ultra-Fast 250, blue | RS |
Terminal: flat | Transfer Multisort Elektronik |
Disconnect, Female Conductor: 16 to 14 AWG | Carlton-Bates |
250 ULTRA-FAST RCPT 16-14 TPBR | TTI Europe |
GENERAL TERMINAL | Richardson RFPD |
250 ULTRA FAST 16-14 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Ultra-Fast FASTON 250 Series |
RoHS: | Unknown |
Product Range | Ultra-Fast FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | Blue |
Conductor Area CSA | 2.08mm² |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-520141-2?
Additional datasheets, footprints and schematics for 3-520141-2 are listed on our Part Details page. You can also find images and similar parts to 3-520141-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-520141-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-520141-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-520141-2 fall under?
The 3-520141-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 3-520141-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-520141-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-520141-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-520141-2 have stock available?
Authorised distributors including element14, Sager, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 3-520141-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-520141-2 often in real-time on the comparison pages.
What if I can't find stock of 3-520141-2?
You can fill out our help required form which you can use to request a quote for 3-520141-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.