Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403670631 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
1,150
in stock
|
Buy Now | |
Powell Electronics
from US$0.15
|
915,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
694,575
in stock
|
Buy Now | |
TE Store
from US$0.24
|
398,211
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
115,762
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
90,300
in stock
|
Buy Now | |
Sager
from US$0.15
|
48,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
14,700
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
14,700
in stock
|
Buy Now | |
element14
from US$0.22
|
14,700
in stock
|
Buy Now | |
Farnell
from US$0.25
|
14,700
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
12,600
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
4,369
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
3,350
in stock
|
Buy Now | |
Power and Signal Group
-
|
31,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Carlton-Bates
from US$0.22
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Material | Nylon |
Fully Insulated | Yes |
Connection Capacity | Single |
Terminal Orientation | Flag |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Closed |
Terminal & Splice Type | Receptacle |
Overall Length | 16.05mm, .632in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 1.31 – 2.08mm², 16 – 14AWG |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .185in, 4.7mm |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL File Number | E66717 |
UL Rating | Listed |
CSA File Number | LR7189 |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Blue |
Packaging Method | Strip/Reel |
Packaging Quantity | 2100 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insertion Force | Low |
Insulated | Yes |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 ULTRA-FAST FLG 16-14 TPBR | Heilind Electronics |
ULTRAFAST 250 ASSY FLAG REC 16-14 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.31 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 16 – 14 AWG 1.31 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 3-520132-2 | Internal Number: 3-520132-2 | Alias Number: 403670631 | TE Connectivity | TE Store |
Ultra Fast 16-14 AWG Fully Insulated Flag Receptacle Assembly | Future Electronics |
Terminals FLAG RECP 16-14 REEL Reel of 2100 | Sager |
Terminal, Flag Disconnect, 0.250", Crimp, Blue, Full Reel | Newark Electronics |
Quick Disconnect Terminal 16 to 14AWG 5.14mm² 16.05mm 14.73mm Tin Strip | Avnet America |
TERMINAL, FLAG DISCONNECT, 0.250", CRIMP, BLUE, FULL REEL | element14 |
250 ULTRA-FAST FLG 16-14 TPBR | TTI Europe |
Connector, Receptacle, Flange, Ultrafast 250, 16-14 Awg | TE Connectivity 3-520132-2 | RS Americas |
Terminal: flat | Transfer Multisort Elektronik |
Flag terminal,Ultra-Fast 250, AWG 16-14 | RS |
Disconnect, Female | Carlton-Bates |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Ultra-Fast 250 Series |
RoHS: | Unknown |
Product Range | Ultra-Fast 250 Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | Blue |
Conductor Area CSA | 2.08mm² |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
Terminal Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 3-520132-2?
Additional datasheets, footprints and schematics for 3-520132-2 are listed on our Part Details page. You can also find images and similar parts to 3-520132-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-520132-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-520132-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-520132-2 fall under?
The 3-520132-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 3-520132-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-520132-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-520132-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-520132-2 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, TE Store, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 3-520132-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-520132-2 often in real-time on the comparison pages.
What if I can't find stock of 3-520132-2?
You can fill out our help required form which you can use to request a quote for 3-520132-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.