Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403554751 |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
230
in stock
|
Buy Now | |
Powell Electronics
from US$0.19
|
312,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
282,450
in stock
|
Buy Now | |
Sager
from US$0.23
|
154,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
47,075
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
9,770
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
4,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
4,066
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
2,800
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
2,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
1,400
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
1,400
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
1,168
in stock
|
Buy Now | |
element14
from US$0.37
|
230
in stock
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | Yes |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Closed |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Orientation | Straight |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 1.31 – 2.08mm², 16 – 14AWG |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .855in, 21.75mm |
Accepts Wire Insulation Diameter Range | .16in, 4.06mm |
Voltage (Max) | 600V |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Blue |
Packaging Method | Strip/Reel |
Packaging Quantity | 1400 |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | Yes |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 ULTRA-FAST TAB 16-14 TPBR | Heilind Electronics |
Terminals TAB 16-14 AWG Reel of 1400 | Sager |
Terminal, Male Disconnect, 0.25In, Crimp | Newark Electronics |
250 ULTRA-FAST TAB 16-14 TPBR | TTI Europe |
Ultra Fast 16-14 AWG Straight Fully Insulated Tab Assembly | Future Electronics |
Quick Disconnect Terminal 14-16AWG M 21.72mm 13.26mm Tin Strip | Avnet America |
TE Connectivity - AMP ULTRA-FAST 250 ASY TAB 16-14 AWG TPBR | Distrelec |
Connector Receptacle, Ultrafast Plus, 250, 16-14 Awg | TE Connectivity 3-520106-2 | RS Americas |
TERMINAL, MALE DISCONNECT, 6.35MM, BLUE. | element14 |
250 ULTRA FAST TAB 16-14 TPBR | Power and Signal Group |
Female Disconnect Tab Nylon 425 Series | Carlton-Bates |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Ultra-Fast 250 Series |
RoHS: | Unknown |
Product Range | Ultra-Fast 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | Blue |
Conductor Area CSA | 2.08mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 3-520106-2?
Additional datasheets, footprints and schematics for 3-520106-2 are listed on our Part Details page. You can also find images and similar parts to 3-520106-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-520106-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-520106-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-520106-2 fall under?
The 3-520106-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 3-520106-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-520106-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-520106-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-520106-2 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Sager, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 3-520106-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-520106-2 often in real-time on the comparison pages.
What if I can't find stock of 3-520106-2?
You can fill out our help required form which you can use to request a quote for 3-520106-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.