Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.84
|
No stock
|
Buy Now | |
Rapid Electronics
from US$8.70
|
2,784
in stock
|
Buy Now | |
Chip One Stop
from US$7.34
|
2,784
in stock
|
Buy Now | |
Distrelec
from US$8.67
|
2,784
in stock
|
Buy Now | |
TE Store
from US$11.72
|
1,519
in stock
|
Buy Now | |
Newark Electronics
from US$11.94
|
245
in stock
|
Buy Now | |
element14
from US$9.58
|
245
in stock
|
Buy Now | |
Farnell
from US$8.52
|
245
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$7.52
|
-
|
Buy Now | |
Avnet America
from US$7.83
|
-
|
Buy Now | |
Avnet Asia
from US$8.40
|
-
|
Buy Now |
Assembly Process Feature Material | Steel |
---|---|
Stackable | Yes |
Board-to-Board Configuration | Mezzanine |
Number of Rows | 2 |
Number of Positions | 160 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | 8µin, .2µm |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Layout | Inline |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Tab |
Connector Height | .315in, 8mm |
Stack Height | .472in, .315in, .63in, 8mm, 12mm, 16mm, 20mm, .787in |
コネクタの高さ | 8mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Centerline (Pitch) | .8mm, .031in |
Mating Entry Location | Top |
Housing Material | Matte |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .02in, .5mm |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 400 |
Packaging Reel Diameter | .5in |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
Connectors 0.8MM-08H PLG 2X080P | Rapid Electronics |
TE Connectivity 0.8FH P08H.5 160 08/Sn TR SC Board to Bo | Distrelec |
0.8FH,P08H.5,160,08/Sn,TR,SC PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 160 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 160 | Plug Connector: Free Height & Board-Board & Vertical | Part Number: 3-5177986-8 | Internal Number: 3-5177986-8 | .8 mm | TE Connectivity | TE Store |
Connector, Stacking, Plug, 160Pos, 2Row | Newark Electronics |
CONNECTOR, STACKING, PLUG, 160POS, 2ROW | element14 |
Conn Fine Pitch Connector PL 160 POS 0.8mm Solder ST SMD T/R | Avnet Abacus |
header | Future Electronics |
Status: | Unknown |
---|---|
Series: | Free Height (FH) Series |
RoHS: | Unknown |
Product Range | Free Height (FH) Series |
---|---|
No. of Contacts | 160Contacts |
Gender | Plug |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-5177986-8?
Additional datasheets, footprints and schematics for 3-5177986-8 are listed on our Part Details page. You can also find images and similar parts to 3-5177986-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-5177986-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5177986-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-5177986-8 fall under?
The 3-5177986-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-5177986-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5177986-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-5177986-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-5177986-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 3-5177986-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-5177986-8 often in real-time on the comparison pages.
What if I can't find stock of 3-5177986-8?
You can fill out our help required form which you can use to request a quote for 3-5177986-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.