Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.06
|
301
in stock
|
Buy Now | |
Newark Electronics
from US$8.90
|
301
in stock
|
Buy Now | |
Rapid Electronics
from US$8.36
|
301
in stock
|
Buy Now | |
Chip One Stop
from US$8.53
|
301
in stock
|
Buy Now | |
Farnell
from US$8.65
|
245
in stock
|
Buy Now | |
Future Electronics
from US$8.29
|
-
|
Buy Now | |
Avnet America
from US$7.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 64 |
---|---|
Number of Rows | 2 |
Board-to-Board Configuration | Mezzanine |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Dual Positions | 32 |
Contact Type | Socket |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | .76µm |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Card Slot Depth | .42in, 10.67mm |
Height | 13.97mm, .55in |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 108 |
Packaging Method | Package |
Row-to-Row Spacing | .2in, 5.08mm |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Standard Card Edge Conn Next Gen Pace Conn 32 Pos |Amp Te Connectivity 3-5147490-2 | Newark Electronics |
Standard Card Edge Conn Next Gen PACE Conn 32 POS | Rapid Electronics |
TE Connectivity Next Gen PACE Conn 32 POS 1X2 Standard Card Edge Connectors Next Gen PACE Conn 32 POS 1X2 | Distrelec |
CONN, CARDEDGE, DUAL SIDE, 64 POS, TH | Farnell |
Conn Card Edge SKT 32 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 3-5147490-2?
Additional datasheets, footprints and schematics for 3-5147490-2 are listed on our Part Details page. You can also find images and similar parts to 3-5147490-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-5147490-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5147490-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-5147490-2 fall under?
The 3-5147490-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-5147490-2 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5147490-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-5147490-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-5147490-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-5147490-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-5147490-2 often in real-time on the comparison pages.
What if I can't find stock of 3-5147490-2?
You can fill out our help required form which you can use to request a quote for 3-5147490-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.