3-5120603-2 Part Information

Details for 3-5120603-2 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

PCB Mount Orientation Vertical
Stackable Yes
Number of Columns 42
Number of Positions 84
Board-to-Board Configuration Mezzanine
Number of Rows 2
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Thickness 50µin, 1.27µm
Contact Type Socket
Contact Mating Area Plating Material Gold
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness 3.81µm, 150µin
Contact Current Rating (Max) 1A
Contact Layout Inline
Contact Shape & Form Square, Single Beam
Contact Mating Area Plating Material Thickness 1.27µm, 50µin
PCB Contact Termination Area Plating Material Finish Matte
Connector Length 44.22mm, 1.74in
Stack Height 11mm, .472in, 12mm
コネクタの高さ 7.37mm
Connector Height 7.37mm, .29in
Connector Width 150in, 3.81mm
Operating Voltage 250VAC
Insulation Resistance 2MΩ
Mating Entry Location Top
Centerline (Pitch) .039in, 1mm
Housing Material Thermoplastic
Housing Color Black
UL Rating Listed
UL Flammability Rating UL 94V-0
Industry Standard IEEE 1386
CSA File Number LR7189
CSA Certified Yes
Agency/Standard UL, CSA
UL File Number E28476
Mating Retention Without
PCB Mount Retention Type None
PCB Mount Alignment Type Locating Posts
Mating Alignment Type None
Mating Alignment Without
PCB Mount Retention Without
PCB Mount Alignment With
Circuit Application Signal
Packaging Quantity 450
Packaging Method Tape & Reel
実装方法 Tape & Reel
Sealable No
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Connector System Board-to-Board
Differential Signaling Yes
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -55 – 110°C, -67 – 230°F
RoHS Compliant ELV Compliant Reflow solder capable to 260°C
Status: Active
Product Code: 6537
Global Product Line: 314
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • IEEE 1386 Connector Receptacle 84 Position Straight Surface Mount | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-5120603-2?

Additional datasheets, footprints and schematics for 3-5120603-2 are listed in our Part Details tab. You can also find the 3-5120603-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-5120603-2 in the Pricing & Inventory tab next to part details. You can view 3-5120603-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-5120603-2 fall under?

The 3-5120603-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-5120603-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5120603-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-5120603-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 3-5120603-2 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 3-5120603-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-5120603-2 often in real-time on the comparison pages.

What if I can't find stock of 3-5120603-2?

You can fill out our help required form which you can use to request a quote for 3-5120603-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 3-5120603-2

Loading...
Loading Results for 3-5120603-2