3-5120524-1 PCB Connectors by TE Connectivity

1FHR,64,50A/S,R,N,S14,15

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.36

Distributor Stock
Logo for Avnet America
Avnet America
from US$11.36
-
Buy Now

Specifications

Stackable Yes
Number of Columns 32
PCB Mount Orientation Vertical
Board-to-Board Configuration Mezzanine
Number of Positions 64
Number of Rows 2
Contact Mating Area Plating Material Gold
Contact Type Socket
PCB Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Thickness 3.81µm, 150µin
Contact Current Rating (Max) 1A
Contact Layout Inline
Contact Shape & Form Square, Single Beam
Contact Underplating Material Thickness 1.27µm, 50µin
Contact Mating Area Plating Material Thickness 1.27µm, 50µin
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Finish Matte
Connector Width 150in, 3.81mm
Connector Height .408in, 10.37mm
Stack Height 14mm, .591in, 15mm
Connector Length 34.22mm, 1.347in
コネクタの高さ 10.37mm
Insulation Resistance 2MΩ
Operating Voltage 250VAC
Centerline (Pitch) 1mm, .039in
Mating Entry Location Top
Housing Color Black
Housing Material Thermoplastic
UL Rating Listed
UL Flammability Rating UL 94V-0
CSA File Number LR7189
CSA Certified Yes
Agency/Standard UL, CSA
UL File Number E28476
Industry Standard IEEE 1386
Mating Alignment Type None
PCB Mount Alignment With
Mating Retention Without
PCB Mount Retention Type None
PCB Mount Alignment Type Locating Posts
Mating Alignment Without
PCB Mount Retention Without
Circuit Application Signal
Packaging Method Tape & Reel
実装方法 Tape & Reel
Packaging Quantity 300
Sealable No
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Connector System Board-to-Board
Differential Signaling Yes
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -55 – 110°C, -67 – 230°F


Alternative Descriptions

IEEE 1386 Connector Receptacle 64 Position Straight Surface Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-5120524-1?

Additional datasheets, footprints and schematics for 3-5120524-1 are listed on our Part Details page. You can also find images and similar parts to 3-5120524-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-5120524-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5120524-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-5120524-1 fall under?

The 3-5120524-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-5120524-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5120524-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-5120524-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-5120524-1 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 3-5120524-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-5120524-1 often in real-time on the comparison pages.

What if I can't find stock of 3-5120524-1?

You can fill out our help required form which you can use to request a quote for 3-5120524-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay