Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.82
Number of Columns | 20 |
---|---|
Number of Positions | 40 |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 127µm, 50µin |
Contact Retention Within Housing | With |
Contact Layout | Matrix |
Contact Current Rating (Max) | 3A |
Contact Type | Receptacle |
Wire Size | .13 – .3mm², 26 – 22AWG |
Row-to-Row Spacing | 3.18mm, .125in |
Centerline (Pitch) | .125in, 3.18mm |
Housing Color | Black |
Housing Material | Polyester |
CSA File Number | LR 7189 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Panel Mount Feature | Without |
Strain Relief | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 27 |
実装方法 | Tube |
Packaging Method | Tube |
Header Type | Shrouded |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Sealable | No |
Shielded | No |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Level V Assy Dr .125Cl 40 Le |Amp Te Connectivity 3-5102935-6 | Newark Electronics |
Headers&Wire Housings LEVEL V ASSY DR .125CL 40 | Rapid Electronics |
TE Connectivity - AMP LEVEL V ASSY DR .125CL 40 LE | Distrelec |
Connector, AMPMODU, Level V Assy Dr .125Cl, 40, Le | TE Connectivity 3-5102935-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 3.18mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-5102935-6?
Additional datasheets, footprints and schematics for 3-5102935-6 are listed on our Part Details page. You can also find images and similar parts to 3-5102935-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-5102935-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5102935-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-5102935-6 fall under?
The 3-5102935-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-5102935-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5102935-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-5102935-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-5102935-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 3-5102935-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-5102935-6 often in real-time on the comparison pages.
What if I can't find stock of 3-5102935-6?
You can fill out our help required form which you can use to request a quote for 3-5102935-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.