Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 30 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Location | Bottom |
PCB Contact Termination Area Plating Material Thickness | 15µin, .381µm |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 15µin, .38µm |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin-Lead |
Contact Shape & Form | Single Beam |
Accepts Flex Cable Thickness | .012in, .3mm |
Connector Width | .2575in, 6.54mm |
Connector Height | .1008in, 2.56mm |
Connector Length | 37.92mm, 1.4929in |
コネクタの高さ | 2.56mm |
Operating Voltage | 200VAC |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Natural |
Circuit Identification Feature | With |
Mating Alignment | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 1200 |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Sealable | No |
Wire/Cable Type | FFC, FPC |
Insertion Force Type | Zero Insertion Force (ZIF) |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
FPC Actuator Type | Stuffer (Plunger Style) |
Connector System | Flex-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
3-487952-0 - 030 1Mm Fpc Btm Horz Rohs Compliant: No |Amp Te Connectivity 3-487952-0 | Newark Electronics |
Conn FPC Connector SKT 30 POS 1mm Solder RA SMD Reel | Avnet America |
030 1MM FPC BTM HORZ, FPC Connectors | TE Connectivity 3-487952-0 | RS Americas |
Special Order: 030 1MM FPC BTM HORZ Connector System: Flex-to-Board Number of Positions: 30 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 30 .039" 1 mm | Fpc Connector | Part Number: 3-487952-0 | Internal Number: 3-487952-0 | .039" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-487952-0?
Additional datasheets, footprints and schematics for 3-487952-0 are listed on our Part Details page. You can also find images and similar parts to 3-487952-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-487952-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-487952-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-487952-0 fall under?
The 3-487952-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-487952-0 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-487952-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-487952-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-487952-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 3-487952-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-487952-0 often in real-time on the comparison pages.
What if I can't find stock of 3-487952-0?
You can fill out our help required form which you can use to request a quote for 3-487952-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.