3-456134-2 Spare & Wear Tooling by TE Connectivity

CRIMPER, INSULATION "F"(.140")

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.34

Distributor Stock
Logo for Farnell
Farnell
from US$186.22
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$4.11
125
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$2.67
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$160.00
-
Buy Now
Logo for Avnet America
Avnet America
from US$147.50
-
Buy Now
Logo for element14
element14
from US$2.34
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Compatible Parts


Alternative Descriptions

Crimper, Insulation F (.140 ) |Amp Te Connectivity 3-456134-2 | Newark Electronics
CRIMPER, INSULATION F (.140 ) | Avnet America
CRIMPER, INSULATION F (.140 ) | Farnell


34561-342 Enclosures, Racks & Cabinets by nVent Schroff

THREADED STRIP, M2.5 X 42HP, STEEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Accessory Type Threaded Strip
For Use With Horizontal Rails

Alternative Descriptions

nVent Schroff Perforated strip, 217.94mm, Steel | Distrelec
Threaded Strip Steel 146.82mm Length | Avnet Abacus

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-456134-2?

Additional datasheets, footprints and schematics for 3-456134-2 are listed on our Part Details page. You can also find images and similar parts to 3-456134-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-456134-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-456134-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-456134-2 fall under?

The 3-456134-2 is listed under Application Tooling > Spare & Wear Tooling.

Can I view similar or alternative parts?

You can view similar parts to 3-456134-2 when available in the Spare & Wear Tooling range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-456134-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-456134-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-456134-2 have stock available?

Authorised distributors including Distrelec, Powell Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 3-456134-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-456134-2 often in real-time on the comparison pages.

What if I can't find stock of 3-456134-2?

You can fill out our help required form which you can use to request a quote for 3-456134-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay