Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Tape |
---|---|
Number of Switches | 12 |
Number of Positions | 12 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating | 1A |
Contact Base Material | Copper Alloy |
Solder Tail Contact Plating | Gold over Nickel |
Auto-Insertable | No |
Contact Mating Area Plating Material | Gold |
Length | 32.51mm, 1.28in |
Height | .29in, 7.36mm |
Voltage Rating | 40VDC |
Housing Material | Polyester GF |
Housing Color | Blue |
Centerline | .1in, 2.54mm |
Low Profile | Yes |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Method | Tube |
Packaging Quantity | 9 |
Sealed | Yes |
Switch Type | DIP |
Actuator Style | Rocker (Top Actuated) |
Product Type | Switch |
Termination Post Length | .14in, 3.56mm |
Operating Temperature Range | -55 – 105°C |
Switch Dip, 12Pos, Spst, Recessed Rocker | Newark Electronics |
Switch, Dip Switch, 12 Posn W/Tape Au | TE Connectivity 3-435668-2 | RS Americas |
Switch DIP OFF ON SPST 12 Recessed Rocker PC Pins 2.54mm Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 3-435668-2?
Additional datasheets, footprints and schematics for 3-435668-2 are listed on our Part Details page. You can also find images and similar parts to 3-435668-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-435668-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-435668-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-435668-2 fall under?
The 3-435668-2 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-435668-2 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-435668-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-435668-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-435668-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 3-435668-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-435668-2 often in real-time on the comparison pages.
What if I can't find stock of 3-435668-2?
You can fill out our help required form which you can use to request a quote for 3-435668-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.