Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403678980 |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.86
|
No stock
|
Buy Now | |
Powell Electronics
from US$1.29
|
2,520
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
-
|
Buy Now | |
Future Electronics
from US$1.24
|
-
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$1.45
|
-
|
Buy Now | |
TE Store
from US$3.31
|
-
|
Buy Now | |
Sager
from US$1.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Standard |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 4 |
Number of Switches | 4 |
Contact Mating Area Plating Thickness | 30µin |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1A |
Contact Mating Area Plating Material | Gold |
Auto-Insertable | No |
Contact Base Material | Copper Alloy |
Height | 8.64mm, .34in |
Length | 12.19mm, .48in |
Voltage Rating | 40VDC |
Low Profile | No |
Housing Material | Polyester GF |
Centerline | 2.54mm, .1in |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Method | Package |
Packaging Quantity | 25 |
Product Type | Switch |
Sealed | Yes |
Switch Type | DIP |
Actuator Style | Rocker (Top Actuated) |
Termination Post Length | 3.56mm, .14in |
Operating Temperature Range | -55 – 105°C |
Dip switch rocker 4 way SPST 7100 series | RS |
Dip Sw 4 Posn Sealed |Alcoswitch Te Connectivity 3-435640-5 | Newark Electronics |
Switch DIP OFF ON SPST 4 Raised Rocker 0.06A 24VDC PC Pins 2.54mm Thru-Hole Loos | Future Electronics |
Switch DIP OFF ON SPST 4 Raised Rocker 0.06A 24VDC PC Pins 2.54mm Thru-Hole Loose Piece | Avnet America |
Switch, 0.100 in. Centerline, 4, SPST, Thru Hole, 0.140 in. L, DIP, UL Listed | TE Connectivity 3-435640-5 | RS Americas |
Special Order: DIP SW 4 POSN SEALED Dip Switch | Part Number: 3-435640-5 | Internal Number: 3-435640-5 | Alias Number: 403678980 | TE Connectivity | TE Store |
DIP Switches / SIP Switches 4 POS TOP RCKR SLD | Sager |
Where can I find additional details, specifications and documents for a 3-435640-5?
Additional datasheets, footprints and schematics for 3-435640-5 are listed on our Part Details page. You can also find images and similar parts to 3-435640-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-435640-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-435640-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-435640-5 fall under?
The 3-435640-5 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-435640-5 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-435640-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-435640-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-435640-5 have stock available?
Authorised distributors including Powell Electronics, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 3-435640-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-435640-5 often in real-time on the comparison pages.
What if I can't find stock of 3-435640-5?
You can fill out our help required form which you can use to request a quote for 3-435640-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.