Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Plating Thickness | 150µin |
---|---|
Plating Material | Pre-Tin |
Terminal Angle | Straight |
Stud Hole | No |
Underplating Material | Brass |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Terminal Size | Miniature |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Height Above PC Board | .402in, 10.21mm |
PCB Hole Diameter | .072in, 1.83mm |
Wire Insulation Diameter (Max) | .1in, 2.54mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Extension Below Board | 2.29mm, .09in |
Wire Size | 22 – 20AWG, .3 – .6mm² |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Wire Insulation Support | With |
Packaging Method | Box |
Packaging Quantity | 9000 |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
AMP-IN TERM IS 22-20 010PTBR PCB Terminal Type: Receptacle PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in PCB Hole Diameter: 1.83 mm PCB Hole Diameter: .072 in Receptacle 1.57 mm .062" 1.83 mm | PCB Terminal | Part Number: 3-42642-3 | Internal Number: 3-42642-3 | TE Connectivity | TE Store |
Amp-In Term Is 22-20 010Ptbr |Amp Te Connectivity 3-42642-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3-42642-3?
Additional datasheets, footprints and schematics for 3-42642-3 are listed on our Part Details page. You can also find images and similar parts to 3-42642-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-42642-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-42642-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-42642-3 fall under?
The 3-42642-3 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 3-42642-3 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-42642-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-42642-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-42642-3 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 3-42642-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-42642-3 often in real-time on the comparison pages.
What if I can't find stock of 3-42642-3?
You can fill out our help required form which you can use to request a quote for 3-42642-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.