Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 15 |
Contact Current Rating (Max) | 2A |
Centerline (Pitch) | 1.5mm, .059in |
Housing Color | Black |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
1.5MM CT MT REC ASSY 15P BLACK Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 15 Centerline (Pitch): .059 in Connector Assembly Receptacle Wire-to-Wire 15 | Wire-To-Board Connector Assembly & Housing | Part Number: 3-353293-5 | Internal Number: 3-353293-5 | .059" | TE Connectivity | TE Store |
TE Connectivity - AMP 1.5MM CT MT REC ASSY 15P BLACK | Distrelec |
Shrouded Connector Receptacle 15 Position 1.5mm Crimp Straight Cable Mount | Avnet America |
1.5MM CT MT REC ASSY 15P BLACK, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 3-353293-5 | RS Americas |
Where can I find additional details, specifications and documents for a 3-353293-5?
Additional datasheets, footprints and schematics for 3-353293-5 are listed on our Part Details page. You can also find images and similar parts to 3-353293-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-353293-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-353293-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-353293-5 fall under?
The 3-353293-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-353293-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-353293-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-353293-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-353293-5 have stock available?
Authorised distributors including TE Store, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 3-353293-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-353293-5 often in real-time on the comparison pages.
What if I can't find stock of 3-353293-5?
You can fill out our help required form which you can use to request a quote for 3-353293-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.