Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.16
|
591
in stock
|
Buy Now | |
TTI Europe
from US$3.04
|
8,120
in stock
|
Buy Now | |
TE Store
from US$3.79
|
3,007
in stock
|
Buy Now | |
Avnet America
from US$2.59
|
1,941
in stock
|
Buy Now | |
Rapid Electronics
from US$3.95
|
591
in stock
|
Buy Now | |
Chip One Stop
from US$3.12
|
591
in stock
|
Buy Now | |
Farnell
from US$5.23
|
480
in stock
|
Buy Now | |
Sager
from US$3.64
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
1
in stock
|
Buy Now | |
Future Electronics
from US$3.10
|
-
|
Buy Now | |
RS Americas
from US$3.88
|
-
|
Buy Now | |
Avnet Asia
from US$3.64
|
-
|
Buy Now | |
Boersig
from US$4.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Number of Power Positions | 3 |
Multiple Contact Types | Without |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 12A, 19A |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Layout | Inline |
Contact Retention | Without |
Width | 17.27mm |
Length | 20.32mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Height | 9.14mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
VDE Tested | Yes |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | With |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment Type | Polarization |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Universal MATE-N-LOK Plug Housing |
Packaging Method | Box & Carton |
Packaging Quantity | 280 |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Contact Type | Pin |
Connector System | Wire-to-Board |
Sealable | No |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
03P UMNL HDR ASSY R/A 94VO LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 3-350943-0 | Internal Number: 3-350943-0 | 6.35 mm | TE Connectivity | TE Store |
Conn Power HDR 3 POS 6.35mm Solder RA Thru-Hole 3 Terminal 1 Port | Avnet America |
Pin&Socket Connectors 3 P R/A PIN HEADER | Rapid Electronics |
TE Connectivity - AMP PWR CONN 03P UMNL HDR ASSY R/A 94VO LF | Distrelec |
Pin & Socket Connectors 3 P R/A PIN HEADER | Sager |
Plug & Socket Connector, Header, 3 Position, 6.35Mm | Newark Electronics |
Mate-N-Lok 3 Position Right Angle Wire to Board PCB Positive Lock Plug Header | Future Electronics |
UNIVERSAL MATE-N-LOK | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Pitch Spacing | 6.35mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-350943-0?
Additional datasheets, footprints and schematics for 3-350943-0 are listed on our Part Details page. You can also find images and similar parts to 3-350943-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-350943-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-350943-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-350943-0 fall under?
The 3-350943-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-350943-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-350943-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-350943-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-350943-0 have stock available?
Authorised distributors including TTI Europe, TE Store, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for 3-350943-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-350943-0 often in real-time on the comparison pages.
What if I can't find stock of 3-350943-0?
You can fill out our help required form which you can use to request a quote for 3-350943-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.