Prices starting from US$0.0120
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.05 |
3,850
|
Buy Now | |
Heilind Electronics | US$0.05 |
2,212,500
|
Buy Now | |
Heilind Electronics Asia | US$0.05 |
215,831
|
Buy Now | |
TTI Europe | US$0.0388 |
140,000
|
Buy Now | |
Avnet Asia | US$0.0361 |
70,000
|
Buy Now | |
Avnet America | US$0.0422 |
50,000
|
Buy Now | |
RS Americas | US$0.05 |
50,000
|
Buy Now | |
Rapid Electronics | US$0.0432 |
40,000
|
Buy Now | |
Distrelec | US$0.0431 |
40,000
|
Buy Now | |
TE Store | US$0.07 |
32,277
|
Buy Now | |
element14 | US$0.0437 |
23,590
|
Buy Now | |
Future Electronics | US$0.0434 |
20,000
|
Buy Now | |
Farnell | US$0.07 |
6,380
|
Buy Now | |
Newark Electronics | US$0.0120 |
200
|
Buy Now | |
Compona | - |
20,000
|
Buy Now | |
Boersig | US$0.0407 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Demsay | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Finish | Bright |
Terminal Angle | Straight |
Stud Hole | No |
Terminal & Splice Type | Pin |
Terminal Size | Miniature |
Terminal Type | PCB Pin |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Height Above PC Board | 1.35mm, .053in |
Wire Insulation Diameter (Max) | 2.79mm, .11in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .06 – .11in, 1.52 – 2.79mm |
Extension Below Board | 3.43mm, .135in |
PCB Hole Diameter | .072in, 1.83mm |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MINI AMP-IN 22-18 PTLP/PHBZ | Heilind Electronics |
MINI AMP-IN PCB CRIMP TERMINAL | TTI Europe |
Contact PIN Crimp ST Cable Mount Strip | Avnet Asia |
TERMINAL, MINIATURE, AMP-IN, 22-18 AWG, PHOSPHOR BRONZE | TE Connectivity 3-350566-1 | RS Americas |
Terminals PIN 20-14 GOLD Reel of 10000 | Rapid Electronics |
TE Connectivity - AMP MINI AMP-IN 22-18 PTLP/PHBZ | Distrelec |
MINI AMP-IN 22-18 PTLP/PHBZ PCB Terminal Type: PCB Pin PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in PCB Hole Diameter: 1.83 mm PCB Hole Diameter: .072 in PCB Pin 1.57 mm .062" 1.83 mm | PCB Terminal | Part Number: 3-350566-1 | Internal Number: 3-350566-1 | TE Connectivity | TE Store |
CONTACT, 22-18AWG, CRIMP | element14 |
Low Profile 22-18 AWG Miniature Phosphor Bronze AMP-IN Connector Terminal | Future Electronics |
TERMINAL, PCB, 1.85MM, PHOSPHOR BRONZE | Farnell |
Contact pcb type D 22-18AWG Mini Amp-In | RS |
Terminal, Pcb Miniature, 22-18Awg | Newark Electronics |
MINI AMP-IN 22-18 PTLP/PHBZ | Boersig |
MINI AMP-IN 22-18PTLP-PHBZ | Power and Signal Group |
Tab Size - Metric | - |
---|---|
Tab Size - Imperial | - |
Terminal Material | Phosphor Bronze |
Mounting Hole Dia | 1.85mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 3-350566-1?
Additional datasheets, footprints and schematics for 3-350566-1 are listed on our Part Details page. You can also find images and similar parts to 3-350566-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-350566-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-350566-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-350566-1 fall under?
The 3-350566-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 3-350566-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-350566-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-350566-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-350566-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TTI Europe, Avnet Asia and Avnet America have stock available or on a lead time for 3-350566-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-350566-1 often in real-time on the comparison pages.
What if I can't find stock of 3-350566-1?
You can fill out our help required form which you can use to request a quote for 3-350566-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.