Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Ground Tab Location | .12in, 3.05mm |
---|---|
Connector Profile | Low |
Shield Material | Phosphor Bronze |
Shield Plating Material | Pre-Tin |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Plating Finish | Bright |
Panel Ground Location | Top |
Status Indicator | None |
Number of Loaded Positions | 8 |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Number of PCB Ground Tabs | 2 |
Port Configuration | Single Port |
Connector Contact Density | Standard |
PCB Mount Orientation | Right Angle |
Number of Positions | 8 |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Connector Height | .475in, 12.1mm |
PCB Tail Length | 3.1mm, .122in |
PCB Thickness (Recommended) | .062in, 1.6mm |
コネクタの高さ | 12.1mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PBT GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
Comment | With insulation plate. |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 100 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -45 – 70°C, -40 – 158°F |
Where can I find additional details, specifications and documents for a 3-338556-2?
Additional datasheets, footprints and schematics for 3-338556-2 are listed on our Part Details page. You can also find images and similar parts to 3-338556-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-338556-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-338556-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-338556-2 fall under?
The 3-338556-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-338556-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-338556-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-338556-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-338556-2 have stock available?
There is no stock from authorised distributors for 3-338556-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-338556-2 often in real-time on the comparison pages.
What if I can't find stock of 3-338556-2?
You can fill out our help required form which you can use to request a quote for 3-338556-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.