Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
PCB Mount Orientation | Vertical |
Port Configuration | Single Port |
Connector Contact Density | Standard |
Status Indicator | None |
Number of Loaded Positions | 8 |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Nickel |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
PCB Tail Length | 1.5mm, .059in |
Connector Height | 12.7mm, .5in |
コネクタの高さ | 12.7mm |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Top |
Housing Color | Black |
Housing Material | PA 4T GF30 |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | No |
Packaging Method | Reel |
Packaging Reel Diameter | 36cm |
Packaging Quantity | 250 |
実装方法 | Reel |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Grounding Options | None |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -45 – 70°C, -40 – 158°F |
8/8 Inv.mod.jack Low Halogen |Amp Te Connectivity 3-338088-3 | Newark Electronics |
8/8 INV.MOD.JACK LOW HALOGEN, RJ45 Connectors | TE Connectivity 3-338088-3 | RS Americas |
Special Order: 8/8 INV.MOD.JACK LOW HALOGEN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 3-338088-3 | Internal Number: 3-338088-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 3-338088-3?
Additional datasheets, footprints and schematics for 3-338088-3 are listed on our Part Details page. You can also find images and similar parts to 3-338088-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-338088-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-338088-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-338088-3 fall under?
The 3-338088-3 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-338088-3 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-338088-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-338088-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-338088-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 3-338088-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-338088-3 often in real-time on the comparison pages.
What if I can't find stock of 3-338088-3?
You can fill out our help required form which you can use to request a quote for 3-338088-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.