3-331272-8

Connectors

> Card & Socket Connectors

> Discrete Sockets

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-331272-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-331272-8
Details for TE Store
3-331272-8
SOCKET,MIN-SPR W/H AU SER-2 Socket Length:.138 in
Buy Directly from TE Store (21114 in Stock)
$0.4800 per unit
Series Information for 3-331272-8 - TE Connectivity
  • Status: Active
  • Product Code: 3076
  • Global Product Line: 377
  • GPL Description: Data and Devices

Description

SOCKET,MIN-SPR W/H AU SER-2

Specifications

Sleeve Material:
Copper
Sleeve Plating Material:
Gold Flash over Nickel
Sealant:
No
Contact Mating Area Plating Thickness:
30µm, 30µin
Contact Current Rating (Max):
5A
Contact Base Material:
Beryllium Copper
Socket Type:
Discrete
Contact Type:
Socket
Contact Transmits (Typical):
Signal (Data)/Power
Contact Spring Plating Thickness:
30µin, .762µm
Contact Spring Plating Material:
Gold
Hole Size (Recommended):
.052in, 1.32mm
Wire Size:
25 – 24AWG, .162 – .205mm²
Mating Pin Diameter Range:
.46 – .53mm, .018 – .021in
PCB Thickness (Recommended):
.79 – 3.18mm, .031 – .125in
Socket Length:
3.51mm, .138in
Circuit Application:
Power & Signal
Spring Material:
Beryllium Copper
Packaging Quantity:
2000
Packaging Method:
Bag, Loose Piece
Wire/Cable Type:
Discrete Wire
Connector & Contact Terminates To:
Printed Circuit Board
Sleeve Style:
Open Bottom
Product Type:
Contact
Profile:
Zero
Connector System:
Cable-to-Board
Sealable:
No
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Insertion Method:
Hand/Semi-Automatic
Termination Method to Wire & Cable:
Solder
Operating Temperature Range:
-65 – 125°C, -85 – 257°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Pin-in-Paste capable to 260°C

Alternate Descriptions

Newark Electronics
SOCKET,MIN-SPR W/H AU SER-2 ROHS COMPLIANT: YES
Avnet America
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
Avnet Europe
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
TE Store
SOCKET,MIN-SPR W/H AU SER-2 Socket Length:.138 in;Socket Length:3.51 mm;Hole Size (Recommended):1.32 mm;Hole Size (Recommended):.052 in;Sealant:No 0.138" 3.51 mm 1.32 mm .052" | Discrete Socket | TE Connectivity