Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Ferrule Material | Copper Alloy |
---|---|
Body Plating Material | Tin-Lead |
Ferrule Plating Material | Tin-Lead |
Inside Diameter | .217in, 5.51mm |
Wire Diameter Range | .198in, 5.03mm |
Packaging Method | Package |
Cable Type | RG 179A, 21-598, RG 187, RG 188, RG 174 |
Connector Type | Coaxial Contacts |
Where can I find additional details, specifications and documents for a 3-328666-6?
Additional datasheets, footprints and schematics for 3-328666-6 are listed on our Part Details page. You can also find images and similar parts to 3-328666-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-328666-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-328666-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-328666-6 fall under?
The 3-328666-6 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 3-328666-6 when available in the RF Connector Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-328666-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-328666-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-328666-6 have stock available?
There is no stock from authorised distributors for 3-328666-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-328666-6 often in real-time on the comparison pages.
What if I can't find stock of 3-328666-6?
You can fill out our help required form which you can use to request a quote for 3-328666-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.