No distributors results available
View Full Pricing & Stock ComparisonPlating Material | Copper, Unplated |
---|---|
Inspection Slot | No |
Weight per Piece | 12.56g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Wire Size | 26.7 – 42.4mm², 52600 – 83700CMA, 2AWG |
Barrel Inside Diameter | 9.398mm, .37in |
Stud Diameter | 8.33mm, .328in |
Tongue Thickness | .031in, .79mm |
Overall Length | 38.79mm, 1.527in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Insulated | No |
Stud Size | 5/16, M8 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | RING-051 |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Where can I find additional details, specifications and documents for a 3-322870-0?
Additional datasheets, footprints and schematics for 3-322870-0 are listed on our Part Details page. You can also find images and similar parts to 3-322870-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-322870-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-322870-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-322870-0 fall under?
The 3-322870-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 3-322870-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-322870-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-322870-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-322870-0 have stock available?
There is no stock from authorised distributors for 3-322870-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-322870-0 often in real-time on the comparison pages.
What if I can't find stock of 3-322870-0?
You can fill out our help required form which you can use to request a quote for 3-322870-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.