Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 21.74mm, .856in |
Stud Diameter | 7.92mm, .312in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | .065in, 1.65mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Shape Description | RING-048 |
Stud Size | M8, 5/16 |
Insulated | No |
Sealable | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Budg R 22-16Comm 22-18Mil 5/16 Rohs Compliant: Yes |Amp Te Connectivity 3-31173-3 | Newark Electronics |
Ring Tongue Terminal 16-22AWG Tin Tape Mounted | Avnet America |
Budg R 22-16Comm 22-18Mil 5/16 | TE Connectivity 3-31173-3 | RS Americas |
Special Order: BUDG R 22-16COMM 22-18MIL 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 3-31173-3 | Internal Number: 3-31173-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-31173-3?
Additional datasheets, footprints and schematics for 3-31173-3 are listed on our Part Details page. You can also find images and similar parts to 3-31173-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-31173-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-31173-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-31173-3 fall under?
The 3-31173-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 3-31173-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-31173-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-31173-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-31173-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 3-31173-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-31173-3 often in real-time on the comparison pages.
What if I can't find stock of 3-31173-3?
You can fill out our help required form which you can use to request a quote for 3-31173-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.