Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .119in, 3.02mm |
Barrel Inside Diameter | .065in, 1.65mm |
Overall Length | 11.4mm, .449in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #4, M2.5 |
Shape Description | RING-049 |
Insulated | No |
Sealable | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Body R 22-16Comm 22-18 Mil 4 Rohs Compliant: Yes |Amp Te Connectivity 3-31089-6 | Newark Electronics |
Body R 22-16Comm 22-18 Mil 4 | TE Connectivity 3-31089-6 | RS Americas |
Ring Tongue Terminal 16-22AWG 11.4mm 5.54mm Tin Tape Mounted | Avnet America |
Where can I find additional details, specifications and documents for a 3-31089-6?
Additional datasheets, footprints and schematics for 3-31089-6 are listed on our Part Details page. You can also find images and similar parts to 3-31089-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-31089-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-31089-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-31089-6 fall under?
The 3-31089-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 3-31089-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-31089-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-31089-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-31089-6 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 3-31089-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-31089-6 often in real-time on the comparison pages.
What if I can't find stock of 3-31089-6?
You can fill out our help required form which you can use to request a quote for 3-31089-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.