Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
972
in stock
|
Buy Now | |
Rapid Electronics
from US$3.00
|
972
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
972
in stock
|
Buy Now | |
Distrelec
from US$2.76
|
972
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
TE Store
from US$2.20
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 30 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Design | Round |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Mating Post Length | .185in, 4.7mm |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 4A |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | .421in, 10.7mm |
Wire Size | 28 – 22AWG |
Connector Width | 1.413in, 35.9mm |
Row-to-Row Spacing | .255in, 6.5mm |
コネクタの高さ | 7.5mm |
Connector Height | .295in, 7.5mm |
Operating Voltage | 125VAC, 125VDC |
Housing Color | Natural |
Housing Material | Nylon |
Centerline (Pitch) | 2mm, .079in |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Agency/Standard | CSA |
Agency/Standard Number | CSA, UL |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Mating Retention | Without |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Packaging Quantity | 120 |
Sealable | No |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .126in |
Operating Temperature Range | -22 – 221°C, -30 – 105°F |
Ct Double Row Assy V 30P Hdr N |Amp Te Connectivity 3-292252-0 | Newark Electronics |
TE Connectivity CT DOUBLE ROW ASSY V 30P HDR N Headers & Wire Housings CT DOUBLE ROW ASSY V 30P HDR N | Distrelec |
Conn Shrouded Header HDR 30 POS 2mm Solder ST Thru-Hole Tray | Avnet America |
Special Order: CT DOUBLE ROW ASSY V 30P HDR N PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 30 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 30 | Ct 2Mm Dbl Row Assembly W/boss: Vert. | Part Number: 3-292252-0 | Internal Number: 3-292252-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-292252-0?
Additional datasheets, footprints and schematics for 3-292252-0 are listed on our Part Details page. You can also find images and similar parts to 3-292252-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-292252-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-292252-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-292252-0 fall under?
The 3-292252-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-292252-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-292252-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-292252-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-292252-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-292252-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-292252-0 often in real-time on the comparison pages.
What if I can't find stock of 3-292252-0?
You can fill out our help required form which you can use to request a quote for 3-292252-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.