Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.29
Number of Positions | 30 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .118in, 3mm |
Centerline (Pitch) | .059in, 1.5mm |
Housing Color | Black |
Mating Retention | Without |
Connector Mounting Type | Panel |
Circuit Application | Signal |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Type | Connector Assembly |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp/IDC |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
TE Connectivity 1.5 MINI CT DC DRAWER PLUG ASS Headers & | Distrelec |
1.5 MINI CT DC DRAWER PLUG ASS, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 3-292234-0 | RS Americas |
Where can I find additional details, specifications and documents for a 3-292234-0?
Additional datasheets, footprints and schematics for 3-292234-0 are listed on our Part Details page. You can also find images and similar parts to 3-292234-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-292234-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-292234-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-292234-0 fall under?
The 3-292234-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-292234-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-292234-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-292234-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-292234-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 3-292234-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-292234-0 often in real-time on the comparison pages.
What if I can't find stock of 3-292234-0?
You can fill out our help required form which you can use to request a quote for 3-292234-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.