Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 36 |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Layout | Staggered |
Contact Mating Area Plating Material | Tin |
Contact Design | Square |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 1µm, 39.37µin |
Mating Post Length | .095in, 2.4mm |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 2A |
Contact Base Material | Brass |
Connector Width | .326in, 8.3mm |
Row-to-Row Spacing | 2mm, .0787in |
Connector Length | 32.5mm, 1.279in |
Connector Height | .291in, 7.4mm |
Wire Size | 28 – 24AWG |
PCB Thickness (Recommended) | .031in, .8mm |
コネクタの高さ | 7.4mm |
Operating Voltage | 50VAC, 50VDC |
Housing Color | Beige |
Housing Material | Nylon - GF |
Centerline (Pitch) | 1.5mm, .059in |
Agency/Standard Number | UL, CSA |
Agency/Standard | UL |
UL File Number | E28476 |
CSA File Number | LR 7189-133 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Alignment Type | Locating Posts |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Reel, Carton |
Packaging Quantity | 400 |
実装方法 | Reel, Carton |
Header Type | Shrouded |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -22 – 221°C, -30 – 105°F |
1.5 Mini Ct D/R Smt 36P V Onta |Amp Te Connectivity 3-292229-6 | Newark Electronics |
TE Connectivity 1.5 MINI CT D/R SMT 36P V ONTA Headers & Wire Housings 1.5 MINI CT D/R SMT 36P V ONTA | Distrelec |
Where can I find additional details, specifications and documents for a 3-292229-6?
Additional datasheets, footprints and schematics for 3-292229-6 are listed on our Part Details page. You can also find images and similar parts to 3-292229-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-292229-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-292229-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-292229-6 fall under?
The 3-292229-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-292229-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-292229-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-292229-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-292229-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-292229-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-292229-6 often in real-time on the comparison pages.
What if I can't find stock of 3-292229-6?
You can fill out our help required form which you can use to request a quote for 3-292229-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.