Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.06
|
33,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
33,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
33,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
33,300
in stock
|
Buy Now | |
TE Store
from US$1.34
|
4,740
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 30 |
Number of Rows | 2 |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Design | Square |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Pre-Tin |
Contact Layout | Staggered |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Thickness | 1µm, 39.37µin |
Mating Post Length | .095in, 2.4mm |
Contact Mating Area Plating Material Finish | Matte |
Contact Base Material | Brass |
Contact Current Rating (Max) | 2A |
Connector Width | 8.3mm, .326in |
Connector Length | 1.1024in, 28mm |
Connector Height | .291in, 7.4mm |
Row-to-Row Spacing | 2mm, .0787in |
PCB Thickness (Recommended) | 1.6mm, .063in |
コネクタの高さ | 7.4mm |
Wire Size | 28 – 24AWG |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Nylon (G.F) |
Housing Color | Gray |
UL File Number | E28476 |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189-133 |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
PCB Mount Retention | With |
PCB Mount Alignment Type | Locating Posts |
Mating Retention | With |
PCB Mount Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Quantity | 850 |
実装方法 | Box & Tray |
Packaging Method | Box & Tray |
Connector System | Wire-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .118in, 3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°C, -30 – 105°F |
Headers & Wire Housings 2X15P Dip Hdr Vert 1.5Mm |Amp Te Connectivity 3-292208-0 | Newark Electronics |
Headers&Wire Housings 2X15P DIP HDR VERT 1.5mm | Rapid Electronics |
TE Connectivity MINI CT D/R DIP 30P V NAT Board Connecto | Distrelec |
MINI CT D/R DIP 30P V NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 30 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 30 | PCB Header & Receptacle | Part Number: 3-292208-0 | Internal Number: 3-292208-0 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 30 POS 3mm Solder ST Thru-Hole Tray | Avnet America |
Header, Conn, Wire to Board, PCB Plug,30 Cont, Thru-Hole, Mini CT Series,28-26 AWG | TE Connectivity 3-292208-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP Mini CT Series |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Header |
Product Range | AMP Mini CT Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-292208-0?
Additional datasheets, footprints and schematics for 3-292208-0 are listed on our Part Details page. You can also find images and similar parts to 3-292208-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-292208-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-292208-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-292208-0 fall under?
The 3-292208-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-292208-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-292208-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-292208-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-292208-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 3-292208-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-292208-0 often in real-time on the comparison pages.
What if I can't find stock of 3-292208-0?
You can fill out our help required form which you can use to request a quote for 3-292208-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.