Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | With |
---|---|
Threaded Flange | Without |
Number of Positions | 15 |
Number of Rows | 2 |
Closed End | With |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Base Material | Brass |
PCB Tail Length | 3.5mm, .138in |
Wire Size | .05 – 3mm², 30 – 12AWG |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Green |
Housing Material | PA 66 |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | Yes |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Comment | Modules and keys to be glued in place |
Packaging Quantity | 50 |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Termi-Blok Hdr 180, 5,08Mm P.m |Te Connectivity 3-284065-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3-284065-2?
Additional datasheets, footprints and schematics for 3-284065-2 are listed on our Part Details page. You can also find images and similar parts to 3-284065-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-284065-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-284065-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-284065-2 fall under?
The 3-284065-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 3-284065-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-284065-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-284065-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-284065-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 3-284065-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-284065-2 often in real-time on the comparison pages.
What if I can't find stock of 3-284065-2?
You can fill out our help required form which you can use to request a quote for 3-284065-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.