Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 5 |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Material Thickness | 78.74µin, 2µm |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .25mm, .01in |
Connector Length | .2mm, 5.08mm |
Housing Color | Orange |
Centerline (Pitch) | .197in, 5mm |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Circuit Application | Power |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Where can I find additional details, specifications and documents for a 3-282045-4?
Additional datasheets, footprints and schematics for 3-282045-4 are listed on our Part Details page. You can also find images and similar parts to 3-282045-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-282045-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-282045-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-282045-4 fall under?
The 3-282045-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-282045-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-282045-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-282045-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-282045-4 have stock available?
There is no stock from authorised distributors for 3-282045-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-282045-4 often in real-time on the comparison pages.
What if I can't find stock of 3-282045-4?
You can fill out our help required form which you can use to request a quote for 3-282045-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.