Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Ports | 8 |
---|---|
Port Matrix Configuration | 2 x 4 |
Number of Positions | 20 |
Data Rate (Max) | 56Gb/s |
Centerline (Pitch) | .018in, .6mm |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
Pluggable I/O Applications | SFP28, SFP56 |
Circuit Application | Signal |
EMI Containment Feature Type | EMI Springs |
Included Lightpipe | No |
Connector & Contact Terminates To | Printed Circuit Board |
Form Factor | zSFP+ Stacked (SFP56) |
Integrated Lightpipes | Yes |
Product Type | Cage Assembly with Integrated Connector |
Pluggable I/O Accessory Type | Dust & EMI Cover |
Cage Type | Stacked |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 3-2339978-2?
Additional datasheets, footprints and schematics for 3-2339978-2 are listed on our Part Details page. You can also find images and similar parts to 3-2339978-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2339978-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2339978-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2339978-2 fall under?
The 3-2339978-2 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 3-2339978-2 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2339978-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2339978-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2339978-2 have stock available?
There is no stock from authorised distributors for 3-2339978-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2339978-2 often in real-time on the comparison pages.
What if I can't find stock of 3-2339978-2?
You can fill out our help required form which you can use to request a quote for 3-2339978-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.