Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.65
|
194
in stock
|
Buy Now | |
Rapid Electronics
from US$6.45
|
194
in stock
|
Buy Now | |
Chip One Stop
from US$6.13
|
194
in stock
|
Buy Now | |
TE Store
from US$6.99
|
35
in stock
|
Buy Now | |
Future Electronics
from US$5.88
|
-
|
Buy Now | |
Avnet America
from US$5.21
|
-
|
Buy Now | |
RS Americas
from US$8.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 164 |
---|---|
PCB Mount Orientation | Vertical |
Ejector | Without |
Number of Hold-Downs | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Thickness (Accepted) | 1.57mm |
Centerline (Pitch) | .039in, 1mm |
Housing Color | Black |
Bus Type | PCI Express |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | SMT Hold-Down |
Circuit Application | Signal |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C |
Standard Card Edge Conn PCIE GEN4 CON SMT | Rapid Electronics |
TE Connectivity PCIE GEN4 CON SMT 164POS GF MYLAR HT Card Edge Connector 164 Contact(s) Straight Solder Terminal Black Insulator | Distrelec |
PCIE GEN4 CON,SMT,164POS,GF,MYLAR,HT Connector System: Board-to-Board Number of Positions: 164 PCI Generation: 4 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Board-to-Board 164 .039" | Pci & Pci Express (Pcie) Connector | Part Number: 3-2337939-8 | Internal Number: 3-2337939-8 | .039" | TE Connectivity | TE Store |
Connector Card Edge Receptacle 164 Position Straight | Avnet America |
PCIE GEN4 CON, SMT,164POS, GF, MYLAR, HT | TE Connectivity 3-2337939-8 | RS Americas |
Where can I find additional details, specifications and documents for a 3-2337939-8?
Additional datasheets, footprints and schematics for 3-2337939-8 are listed on our Part Details page. You can also find images and similar parts to 3-2337939-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2337939-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2337939-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2337939-8 fall under?
The 3-2337939-8 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-2337939-8 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2337939-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2337939-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2337939-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Future Electronics have stock available or on a lead time for 3-2337939-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2337939-8 often in real-time on the comparison pages.
What if I can't find stock of 3-2337939-8?
You can fill out our help required form which you can use to request a quote for 3-2337939-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.