3-2337939-7

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-2337939-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-2337939-7
Series Information for 3-2337939-7 - TE Connectivity
  • Status: Active
  • Product Code: K370
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

PCIE GEN4 CON,SMT,98POS,GF,MYLAR,HT

Specifications

PCB Mount Orientation:
Vertical
Number of Positions:
98
Ejector:
Without
Contact Mating Area Plating Material Thickness:
3µin
Centerline (Pitch):
.039in, 1mm
Housing Color:
Black
Bus Type:
PCI Express
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
実装方法:
Box & Tray
Packaging Method:
Box & Tray
Sealable:
No
Connector System:
Board-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Operating Temperature Range:
-40 – 85°C

Compatibility

  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Newark Electronics
CARD EDGE CONN, DUAL SIDE, 98 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:PCB Mount; Connector Body Orientation:Straight; Contact Termination Type:Surface Mount