Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.00
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 6 |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 35A |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .38µm |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Centerline (Pitch) | 10.16mm, .4in |
Housing Color | Black |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment Type | None |
Mating Retention | With |
PCB Mount Retention | With |
Circuit Application | Power |
Packaging Method | Box & Tube |
実装方法 | Box & Tube |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Pin Header |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamic D-5 V-Hdr Assy 6P Au0.38 Xy |Amp Te Connectivity 3-2326092-2 | Newark Electronics |
Shrouded Connector Header 6 Position 10.16mm Solder Straight Through Hole | Avnet America |
TE Connectivity DYNAMIC D-5 V-HDR ASSY 6P AU0.38 XY Head | Distrelec |
Special Order: DYNAMIC D-5 V-HDR ASSY 6P AU0.38 XY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 6 | Dynamic 5000 Hdr Assy | Part Number: 3-2326092-2 | Internal Number: 3-2326092-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-2326092-2?
Additional datasheets, footprints and schematics for 3-2326092-2 are listed on our Part Details page. You can also find images and similar parts to 3-2326092-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2326092-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2326092-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2326092-2 fall under?
The 3-2326092-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-2326092-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2326092-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2326092-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2326092-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 3-2326092-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2326092-2 often in real-time on the comparison pages.
What if I can't find stock of 3-2326092-2?
You can fill out our help required form which you can use to request a quote for 3-2326092-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.