Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.59
|
101
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
101
in stock
|
Buy Now | |
element14
from US$1.68
|
101
in stock
|
Buy Now | |
RS
from US$1.23
|
-
|
Buy Now | |
Future Electronics
from US$1.83
|
-
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$2.16
|
-
|
Buy Now | |
TE Store
from US$1.67
|
-
|
Buy Now |
LED Family | Bridgelux Dim-To-Warm DS150 9mm |
---|---|
Number of Positions | 1 |
Optics Alignment | No |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Operating Voltage | 60VDC |
Housing Material | PBT GF |
Circuit Application | Power |
Enables Zhaga Compatibility | Zhaga Inspired |
LED Manufacturer | Bridgelux |
Connector & Contact Terminates To | Printed Circuit Board |
COB Substrate Thickness | 1mm |
Product Type | LED Holder |
Driver on Board | No |
Sealable | No |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°F, -40 – 105°C |
Cob Led Holder, 45Mm, 3A, 60Vdc Rohs Compliant: Yes |Te Connectivity 3-2325811-1 | Newark Electronics |
COB LED HOLDER, 45MM, 3A, 60VDC | element14 |
LUMAWISE Z45 Countersunk Screws LED Holder Accessory 20x24 | Future Electronics |
LUMAWISE Z45 LED Holder for Countersunk Screws | TE Connectivity 3-2325811-1 | RS Americas |
LUMAWISE Z45 LED HOLDER 20X24 Compatible LED: Bridgelux Dim-To-Warm DS150 9mm Lighting Connector Features Included: No Driver on Board Not Optic Compatible Zhaga Inspired Operating Voltage: 60 VDC Termination Method to Wire & Cable: Poke-In Number of Positions: 1 Bridgelux Dim-To-Warm DS150 9mm Driver on Board 60 VDC | Lumawise Led Holder | Part Number: 3-2325811-1 | Internal Number: 3-2325811-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-2325811-1?
Additional datasheets, footprints and schematics for 3-2325811-1 are listed on our Part Details page. You can also find images and similar parts to 3-2325811-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2325811-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2325811-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2325811-1 fall under?
The 3-2325811-1 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 3-2325811-1 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2325811-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2325811-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2325811-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 3-2325811-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2325811-1 often in real-time on the comparison pages.
What if I can't find stock of 3-2325811-1?
You can fill out our help required form which you can use to request a quote for 3-2325811-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.