Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$176.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$200.01
|
No stock
|
Buy Now | |
Rapid Electronics
from US$212.86
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$200.00
|
8
in stock
|
Buy Now | |
Distrelec
from US$298.45
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$176.07
|
-
|
Buy Now | |
Avnet America
from US$179.50
|
-
|
Buy Now | |
RS Americas
from US$211.78
|
-
|
Buy Now |
Conductor Material | Stranded Tinned Copper |
---|---|
Shield Style | S/FTP |
Cable Construction | S/FTP Stranded |
Cable Jacket Color | Blue |
Conductor Type | Stranded |
Color | Blue |
Wiring Pattern | Cat 5e |
Keyed | Yes |
Configuration | Double-Ended |
Overall Outside Cable Diameter | 6.5mm, .255in |
Wire Size | 22AWG |
UL Flammability Rating | UL 94V-0 |
Flammability Rating | LSFRZH |
Halogen Free | No |
Plug Insertion Cycles (<=) | 250Cycles |
Cable Assembly Length | 16m, 52.49ft |
実装方法 | Box |
Sales Region | Australia/New Zealand, Latin America, EMEA, North America, Asia |
Product Style | Circular |
Cable Assembly Category | Industry Standard |
Performance Category | Cat 5e |
Connector Type (End B) | Plug |
Product Designation | Multi-Pair |
Boot | With |
Connector Type (End A) | Plug |
Shielded | Yes |
Product Type | Cable Assembly |
Connector Type | Plug |
Storage Temperature Range | -40 – 185°F, -40 – 85°C |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
TE Connectivity M12 D-M-4 CAB ASS. (PLG-PLG) 16M CAT 5E | Distrelec |
SENSOR CABLE ASSEMBLIES | Farnell |
Sensor Cord, 4P M12 Plug-Plug, 52.5Ft | Newark Electronics |
Cable Assembly Sensor 16m 4 Position M12 Plug to M12 Plug 22AWG Blue Box | Avnet America |
M12 D-M-4 CAB ASS. (PLG-PLG) 16M CAT 5E | TE Connectivity 3-2322330-1 | RS Americas |
Where can I find additional details, specifications and documents for a 3-2322330-1?
Additional datasheets, footprints and schematics for 3-2322330-1 are listed on our Part Details page. You can also find images and similar parts to 3-2322330-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2322330-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2322330-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2322330-1 fall under?
The 3-2322330-1 is listed under Cable Assemblies > Copper Cable Assemblies > Modular Twisted Pair Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 3-2322330-1 when available in the Modular Twisted Pair Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2322330-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2322330-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2322330-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 3-2322330-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2322330-1 often in real-time on the comparison pages.
What if I can't find stock of 3-2322330-1?
You can fill out our help required form which you can use to request a quote for 3-2322330-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.