Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Pairs | 45 |
---|---|
Number of Rows | 9 |
Number of Columns | 5 |
Wire Size | .05mm², 30AWG |
Impedance | 100Ω |
Halogen Free | No |
Cable Assembly Length | .5m |
Connector Type (End B) | STRADA Whisper Receptacle |
Connector Type (End A) | STRADA Whisper Receptacle |
Cable Style | Twin Axial |
Data Rate | 56Gb/s |
Where can I find additional details, specifications and documents for a 3-2320905-6?
Additional datasheets, footprints and schematics for 3-2320905-6 are listed on our Part Details page. You can also find images and similar parts to 3-2320905-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2320905-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2320905-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2320905-6 fall under?
The 3-2320905-6 is listed under Cable Assemblies > High Speed Backplane Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 3-2320905-6 when available in the High Speed Backplane Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2320905-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2320905-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2320905-6 have stock available?
There is no stock from authorised distributors for 3-2320905-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2320905-6 often in real-time on the comparison pages.
What if I can't find stock of 3-2320905-6?
You can fill out our help required form which you can use to request a quote for 3-2320905-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.