Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-2319764-0 |
Seal Type | Tape |
---|---|
Actuator Color | White |
Number of Switches | 10 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 10 |
Contact Mating Area Plating Material | Gold Flash |
Shunt Type | DIP |
Solder Tail Contact Plating | Gold Flash over Nickel |
Height | .197in, 5mm |
Length | 25.3mm, .996in |
Voltage Rating | 24VDC |
Housing Material | High Temperature Nylon |
Centerline | 2.54mm, .1in |
Housing Color | Black |
Mounting Angle | Vertical |
Mounting Type | Surface Mount |
Packaging Quantity | 95 |
Packaging Method | Tube |
Product Type | Switch |
Switch Type | DIP Switch |
Actuator Style | Piano (Side Actuated) |
Sealed | Yes |
Operating Temperature Range | -20 – 85°C |
DIP SW/SIP SW E STCK PIANO 10P GSHORT SL TUB PD | Rapid Electronics |
TE Connectivity E STCK PIANO 10P G SHORT SEAL TUB PD OFF | Distrelec |
DIP Switch End Stackable Side Actuated Piano Actuator SPST 10 Position 25mA 24 VDC 20-Pin Surface Mount Tube | Avnet America |
DIP Switches / SIP Switches E STCK PIANO 10P G SHORT SEAL TUB PD OFF | Sager |
Where can I find additional details, specifications and documents for a 3-2319764-0?
Additional datasheets, footprints and schematics for 3-2319764-0 are listed on our Part Details page. You can also find images and similar parts to 3-2319764-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2319764-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2319764-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2319764-0 fall under?
The 3-2319764-0 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-2319764-0 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2319764-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2319764-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2319764-0 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Avnet America, Sager and Farnell have stock available or on a lead time for 3-2319764-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2319764-0 often in real-time on the comparison pages.
What if I can't find stock of 3-2319764-0?
You can fill out our help required form which you can use to request a quote for 3-2319764-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.