3-2317656-5 Switches by TE Connectivity

AV25 DPL 3A MOVING RING YELLOW 12V

Status: Active
Series: -
RoHS: Unknown
Aliases: 3-2317656-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.62

Distributor Stock
Logo for Distrelec
Distrelec
from US$16.39
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.98
100
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$17.39
100
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$18.00
100
in stock
Buy Now
Logo for Farnell
Farnell
from US$19.13
80
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$15.42
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$13.62
-
Buy Now
Logo for Sager
Sager
from US$17.15
-
Buy Now

Specifications

Case Material PBT
Actuator Profile Flush
Bushing Style Threaded
Tactile No
Support Bracket Without
Operating Function On Off
ESD Grounding Terminal Without
Snap Action Without
Number of Actuators Single
Configuration (Pole-Throw) Double Pole - Single Throw
Detent Style Audible
Contact Base Material Copper
Switch Contact Plating Material Silver
Voltage Rating 250VAC
Process Sealed Yes
Mounting Type Panel
Mounting Angle Vertical
Actuator Style Round
Product Type Switch
Switch Type Pushbutton
Illuminated Yes
Dust Proof Yes
Termination Type Wire Lugs

Alternative Descriptions

Pushbutton Sw Av25 Dpl 3A Moving Ring Yellow 12V |Alcoswitch Te Connectivity 3-2317656-5 | Newark Electronics
Pushbutton SW AV25 DPL 3A MOVING RING YELLOW 12V | Rapid Electronics
TE Connectivity AV25 DPL 3A MOVING RING YELLOW 12V Pushb | Distrelec
STANDARD ANTI VANDAL SWITCHES | Farnell
Anti-Vandal Pushbutton Switch Illuminated DPST ON OFF 3A 250 VAC Quick Connect Panel Mount | Avnet America
PB SW DPDT 3A 250V | TTI Europe
Pushbutton Switches AV25 DPL 3A MOVING RING YELLOW 12V | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-2317656-5?

Additional datasheets, footprints and schematics for 3-2317656-5 are listed on our Part Details page. You can also find images and similar parts to 3-2317656-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-2317656-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2317656-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-2317656-5 fall under?

The 3-2317656-5 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.

Can I view similar or alternative parts?

You can view similar parts to 3-2317656-5 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2317656-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-2317656-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-2317656-5 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-2317656-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-2317656-5 often in real-time on the comparison pages.

What if I can't find stock of 3-2317656-5?

You can fill out our help required form which you can use to request a quote for 3-2317656-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay