3-2317142-1 Copper Cable Assemblies by TE Connectivity

M12 X-CODE CABLE ASSY.(PLUG-PLUG) 11.0 M

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$188.67

Distributor Stock
Logo for Farnell
Farnell
from US$215.77
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$229.64
6
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$232.00
6
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$311.11
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$188.67
-
Buy Now
Logo for Avnet America
Avnet America
from US$192.34
-
Buy Now
Logo for RS Americas
RS Americas
from US$226.92
-
Buy Now

Specifications

Color Blue
Shield Style S/FTP
Cable Jacket Color Blue
Conductor Type Stranded
Cable Construction S/FTP Stranded
Conductor Material Stranded Tinned Copper
Keyed Yes
Wiring Pattern Cat 7
Configuration Double-Ended
Overall Outside Cable Diameter 8.4mm, .33in
Wire Size 24AWG
Flammability Rating LSFRZH
Halogen Free No
Plug Insertion Cycles (<=) 250Cycles
Cable Assembly Length 36.08ft, 11m
実装方法 Box
Sales Region Latin America, EMEA, Australia/New Zealand, Asia, North America
Connector Type (End B) Plug
Product Designation Multi-Pair
Boot With
Shielded Yes
Performance Category Cat 6A
Connector Type Plug
Product Type Cable Assembly
Connector Type (End A) Plug
Product Style Circular
Cable Assembly Category Industry Standard
Operating Temperature Range -40 – 185°F, -40 – 85°C
Storage Temperature Range -40 – 185°F, -40 – 85°C

Alternative Descriptions

TE Connectivity Cable Assembly Sensor 11m 8 Position M12 | Distrelec
SENSOR CABLE ASSEMBLIES | Farnell
Sensor Cord, 8P M12 Plug-Plug, 36.1Ft | Newark Electronics
Cable Assembly Sensor 11m 8 Position M12 Plug to M12 Plug 24AWG Blue Box | Avnet America
M12 X-CODE CABLE ASSY.(PLUG-PLUG) 11.0 M | TE Connectivity 3-2317142-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-2317142-1?

Additional datasheets, footprints and schematics for 3-2317142-1 are listed on our Part Details page. You can also find images and similar parts to 3-2317142-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-2317142-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2317142-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-2317142-1 fall under?

The 3-2317142-1 is listed under Cable Assemblies > Copper Cable Assemblies > Modular Twisted Pair Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 3-2317142-1 when available in the Modular Twisted Pair Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2317142-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-2317142-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-2317142-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 3-2317142-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-2317142-1 often in real-time on the comparison pages.

What if I can't find stock of 3-2317142-1?

You can fill out our help required form which you can use to request a quote for 3-2317142-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay